The Idec SA1E photoelectric sensor (part number 33K1084) features a compact design suitable for global applications. It offers four sensing methods: through-beam, polarized retroreflective, diffuse-reflective, and small-beam reflective. The sensor supports both NPN and PNP outputs with options for light ON and dark ON operation modes. It operates within a voltage range of 12 to 24V DC and has a maximum output current of 100mA. The sensing range varies by type, with maximum distances of up to 10 meters for through-beam configurations and 150mm for diffuse-reflective types. The sensor is rated IP67 for protection against dust and water, making it suitable for harsh environments. It operates effectively in temperatures ranging from -25°C to +55°C and has a response time of 1 ms. The device includes LED indicators for operation status and is designed for easy installation with available cable and connector types.
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 33K1084 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 5.91 inch (150 mm) |