PHOTOELECTRIC SENSOR; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7838 |
| Product Name | Photoelectric Sensor; Sensing Range Max Idec |
| Operation Distance | 394 inch (10000 mm) |