SENSOR, PHOTOELECTRIC SWITCH, 10M, NPN; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Through-Beam RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7837 |
| Product Name | Sensor, Photoelectric Switch, 10M, Npn; Sensor Output Idec |
| Operation Distance | 787 inch (20000 mm) |