Through-Beam Optical Sensor 32.80' (10m) NPN
PHOTOELECTRIC SENSOR; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1885-1725-ND | 07N7833 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Idec |
| Operation Distance | 394 inch (9997 mm) | 394 inch (10000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Through Beam |