SENSOR, PHOTOELECTRIC SWITCH, 2.5M, PNP; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Output Current:100mA RoHS Compliant: Yes
IDEC Sensors & Switches SA1E-PP2C
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 07N7832 | |
| Product Name | Sensor, Photoelectric Switch, 2.5M, Pnp; Sensing Range Max Idec | Photoelectric |
| Operation Distance | 98.43 inch (2500 mm) |