IDEC Corporation Photoelectric Sensor; Sensing Range Max Idec SA1E-PP2-2M

Description
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensing Range Max Idec - 07N7830 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensing Range Max Idec
07N7830
Photoelectric Sensor; Sensing Range Max Idec 07N7830
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 07N7830
Product Name Photoelectric Sensor; Sensing Range Max Idec
Operation Distance 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669302 - RS Components, Ltd.
Specs
Body Shape Other; Compact
Optical Technology Type Retroreflective
Power Requirements AC Powered; DC Powered
View Details
2 suppliers
Diffuse scan - SOEG-RT-M12-NS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
Diffuse reflection sensors with background suppression - O8H207 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0394 to 1.18 inch (1 to 30 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details