IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:
PHOTOELECTRIC SENSOR, 2.5M, PNP, M8 CONN; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC RoHS Compliant: Yes
SENSOR, PHOTOELECTRIC SWITCH, 2.5M, PNP; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Output Current:100mA RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70172873 | 47AC5949 | 07N7829 |
| Product Name | SENSOR,PHOTOELECTRIC, PNP OUTPUT, POLARIZED RETROREFLECTIVE TYPE, RED LED, W/SEN | Photoelectric Sensor, 2.5M, Pnp, M8 Conn; Sensing Range Max Idec | Sensor, Photoelectric Switch, 2.5M, Pnp; Sensing Range Max Idec |
| Body Shape | Rectangular |