IDEC Corporation Photoelectric Sensor; Sensing Range Max Idec SA1E-PP1-2M

Description
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensing Range Max Idec - 07N7827 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensing Range Max Idec
07N7827
Photoelectric Sensor; Sensing Range Max Idec 07N7827
PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 07N7827
Product Name Photoelectric Sensor; Sensing Range Max Idec
Operation Distance 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photoelectric Sensor - 42EF-D1RCAK-A5H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 7.28 inch (185 mm)
View Details
Photoelectric, Industrial - 1882-1017862-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details