SENSOR, PHOTOELECTRIC SWITCH, 2.5M, NPN; Sensor Output:NPN; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Retroreflective
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:
PHOTO ELECT POLARIZED RETRO RE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 42K7998 | 70172860 | 820000 |
| Product Name | Sensor, Photoelectric Switch, 2.5M, Npn; Sensor Output Idec | SENSOR,PHOTOELECTRIC, NPN OUTPUT, POLARIZED RETROREFLECTIVE TYPE, RED LED, W/SEN | Photoelectric |
| Operation Distance | 197 inch (5000 mm) | 118 inch (3000 mm) |