PHOTOELECTRIC SENSOR; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mARoHS Compliant: Yes
PHOTO ELECT POLARIZED RETRO RE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 07N7825 | 819995 |
| Product Name | Photoelectric Sensor; Sensing Range Max Idec | Photoelectric |
| Operation Distance | 98.43 inch (2500 mm) |