SENSOR, PHOTOELECTRIC SWITCH, 2.5M, NPN; Sensor Output:NPN; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 52M2124 |
| Product Name | Sensor, Photoelectric Switch, 2.5M, Npn; Sensor Output Idec |
| Operation Distance | 197 inch (5000 mm) |