SENSOR, PHOTOELECTRIC SWITCH, 2.5M, NPN; Sensing Range Max:2.5m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7823 |
| Product Name | Sensor, Photoelectric Switch, 2.5M, Npn; Sensing Range Max Idec |
| Operation Distance | 98.43 inch (2500 mm) |