The SA1E-NP1C is a miniature convergent reflective photoelectric switch with PNP output and connector termination, designed for detecting objects at short distances of 5 to 35 mm. It features a dark ON operating mode, IP67 rating, and is UL Listed and CE marked. The part includes a 2 mm sensing range adjustable for precise object detection against a background. It supports air blower mounting for lens cleaning and meets industrial environmental standards. The sensing method, output type, and connection style are consistent across the SA1E series variants.
Photo Elect Small Beam Reflect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 07N7818 |
| Product Name | Photo Elect Small Beam Reflect Rohs Compliant Idec |
| Approvals | RoHS |