PHOTOELECTRIC SENSOR, 10M, PNP, M8 CONN; Sensing Range Max:10m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 47AC5941 |
| Product Name | Photoelectric Sensor, 10M, Pnp, M8 Conn; Sensing Range Max Idec |
| Operation Distance | 394 inch (10000 mm) |