PHOTO SWITCH, RETRO REFLECTIVE, 10M, PNP; Sensing Range Max:10m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 93T9821 |
| Product Name | Photo Switch, Retro Reflective, 10M, Pnp; Sensing Range Max Idec |
| Operation Distance | 394 inch (10000 mm) |