PHOTO SWITCH, BGA, 300MM, PNP; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 93T9817 |
| Product Name | Photo Switch, Bga, 300Mm, Pnp; Sensing Range Max Idec |
| Operation Distance | 11.81 inch (300 mm) |