SENSOR, PHOTO, CONVERGENT, 35MM, PNP DO; Sensor Output:PNP; Sensing Range Max:35mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Convergent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7807 |
| Product Name | Sensor, Photo, Convergent, 35Mm, Pnp Do; Sensor Output Idec |
| Operation Distance | 1.38 inch (35 mm) |