IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:
SENSOR, PHOTOELECTRIC SWITCH, 700MM, PNP; Sensor Output:PNP; Sensing Range Max:700mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Diffuse-Reflect
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70172878 | 07N7796 |
| Product Name | SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI | Sensor, Photoelectric Switch, 700Mm, Pnp; Sensor Output Idec |
| Operation Distance | 27.56 inch (700 mm) | 27.56 inch (700 mm) |