PHOTOELECTRIC SENSOR; Sensing Range Max:700mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 66M8486 |
| Product Name | Photoelectric Sensor; Sensing Range Max Idec |
| Operation Distance | 27.56 inch (700 mm) |