SENSOR, PHOTOELECTRIC SWITCH, 700MM, NPN; Sensor Output:NPN; Sensing Range Max:700mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Diffuse-Reflect
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7790 |
| Product Name | Sensor, Photoelectric Switch, 700Mm, Npn; Sensor Output Idec |
| Operation Distance | 27.56 inch (700 mm) |