SENSOR, PHOTOELECTRIC SWITCH, 700MM, NPN; Sensing Range Max:700mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 07N7785 |
| Product Name | Sensor, Photoelectric Switch, 700Mm, Npn; Sensing Range Max Idec |
| Operation Distance | 27.56 inch (700 mm) |