The Photoelectric Sensor, part number 34M2071, features background suppression technology, allowing it to detect only targeted objects while ignoring the background. It has an adjustable sensing range from 20 mm to a maximum of 200 mm, making it suitable for various applications. The sensor is available in two connection styles: a 2-meter cable or an M8 connector, and it supports both NPN and PNP output configurations. Operating on a voltage range of 10 to 30V DC, the sensor consumes 30 mA of power. It has a response time of 1 ms and includes a red LED for easy optical adjustment. The device is designed to operate in harsh environments, with an IP67 rating for dust and water resistance, and can function within a temperature range of -25 to +55°C. Additionally, it is UL/c-UL listed and CE marked, ensuring compliance with safety standards. The sensor's construction includes durable materials, and it can withstand significant vibration and shock, making it a reliable choice for industrial applications.
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Background Suppression; Sensing Range Min:20mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 34M2071 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 7.87 inch (200 mm) |