"Reflective, Background Suppression Optical Sensor 0.787"" ~ 7.874"" (20mm ~ 200mm) PNP"
IDEC Sensors & Switches SA1E-BP1C
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:
PHOTOELECTRIC SENSOR; Sensing Range Max:200mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1885-1105-ND | 70173036 | 34M2070 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor,Photoelectric,Background Suppression,Red LED,PNP Output,20-200mm Range | Photoelectric Sensor; Sensing Range Max Idec |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |