Idec SA1E-BP1-2M Photoelectric Sensor
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Sensing Mode:Background Suppression; Sensing Range Min:20mm RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1795299 | 34M2069 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor; Sensor Output Idec |
| Body Shape | Rectangular; Other; Block |