PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SA1E Series; Features:M8 connector; Sensing Mode:Background Suppression RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 34M2068 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 7.87 inch (200 mm) |