PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:-; Sensing Mode:Diffuse; Sensor Housing:Rectangular;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 92F4157 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Body Shape | Rectangular |