IDEC Corporation Tape, Reflective, 300Mm X 200Mm; Patch Type Idec S940000900

Description
TAPE, REFLECTIVE, 300Mm x 200MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:7.8"; Tape Width - Metric:200mm; Tape Length - Imperial:11.81"; Tape Length - Metric:300mm RoHS Compliant: Yes
Datasheet
Description
TAPE, REFLECTIVE, 300Mm x 200MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:7.8"; Tape Width - Metric:200mm; Tape Length - Imperial:11.81"; Tape Length - Metric:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Reflective, 300Mm X 200Mm; Patch Type Idec - 67M9157 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Reflective, 300Mm X 200Mm; Patch Type Idec
67M9157
Tape, Reflective, 300Mm X 200Mm; Patch Type Idec 67M9157
TAPE, REFLECTIVE, 300Mm x 200MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:7.8"; Tape Width - Metric:200mm; Tape Length - Imperial:11.81"; Tape Length - Metric:300mm RoHS Compliant: Yes

TAPE, REFLECTIVE, 300Mm x 200MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:7.8"; Tape Width - Metric:200mm; Tape Length - Imperial:11.81"; Tape Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 67M9157
Product Name Tape, Reflective, 300Mm X 200Mm; Patch Type Idec
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details