IDEC Corporation Tape, Reflective, 40Mm X 60Mm; Patch Type Idec S940000604

Description
TAPE, REFLECTIVE, 40Mm x 60MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:1.574"; Tape Width - Metric:40mm; Tape Length - Imperial:2.36"; Tape Length - Metric:60mm RoHS Compliant: Yes
Datasheet
Description
TAPE, REFLECTIVE, 40Mm x 60MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:1.574"; Tape Width - Metric:40mm; Tape Length - Imperial:2.36"; Tape Length - Metric:60mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Reflective, 40Mm X 60Mm; Patch Type Idec - 67M9156 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Reflective, 40Mm X 60Mm; Patch Type Idec
67M9156
Tape, Reflective, 40Mm X 60Mm; Patch Type Idec 67M9156
TAPE, REFLECTIVE, 40Mm x 60MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:1.574"; Tape Width - Metric:40mm; Tape Length - Imperial:2.36"; Tape Length - Metric:60mm RoHS Compliant: Yes

TAPE, REFLECTIVE, 40Mm x 60MM; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:-; Tape Backing Material:-; Tape Width - Imperial:1.574"; Tape Width - Metric:40mm; Tape Length - Imperial:2.36"; Tape Length - Metric:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 67M9156
Product Name Tape, Reflective, 40Mm X 60Mm; Patch Type Idec
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Multi Purpose Duct Tape - 398 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details