PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:350mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:50mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9149 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 13.78 inch (350 mm) |