PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:600mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:60mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9140 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 23.62 inch (600 mm) |