IDEC Corporation Photoelectric Sensor; Sensor Output Idec S62-PA-5-M01-PP

Description
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:30mm RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Idec - 67M9139 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Idec
67M9139
Photoelectric Sensor; Sensor Output Idec 67M9139
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:30mm RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S62 Series; Sensing Mode:Background Suppression; Sensing Range Min:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 67M9139
Product Name Photoelectric Sensor; Sensor Output Idec
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2104091 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 1.57 to 78.74 inch (40 to 2000 mm)
Operating Temperature 60 F (15.56 C)
View Details
RightSight Photoelectric Sensor - 42EF-C2JBA-Z15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 5.31 inch (135 mm)
View Details
2 suppliers
Diffuse scan - SOOD-BS-L-PN-80 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details