PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S60 Series; Sensing Mode:Diffuse; Sensing Range Min:0m; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9130 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 39.37 inch (1000 mm) |