PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:40cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Diffuse; Sensing Range Min:1cm; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9120 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 15.75 inch (400 mm) |