The S51 Series offers a cost-effective solution in M18 photoelectric sensors. With a unique flat cylindrical housing, wide range of optics function and mounting accessories, the S51 sensors are ideal for applications in all industries, including packaging, bottling, assembly and material handling.
Features:
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Polarized Retroreflective; Sensing Range Min:0.1m RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 70173118 | 67M9119 |
| Product Name | SENSOR; PHOTOELECTRIC; POLARIZED; RETRO-REFLECTIVE; M12 | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 138 inch (3500 mm) | 118 inch (3000 mm) |