PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Retroreflective
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9116 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 157 inch (4000 mm) |