PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Short Diffuse; Sensing Range Min:0cm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9112 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 3.94 inch (100 mm) |