PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:40cm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Diffuse; Sensing Range Min:1cm; Sensor Input:Optical RoHS Compliant: Yes
The S51 Series offers a cost-effective solution in M18 photoelectric sensors. With a unique flat cylindrical housing, wide range of optics function and mounting accessories, the S51 sensors are ideal for applications in all industries, including packaging, bottling, assembly and material handling.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 67M9110 | 70173120 |
| Product Name | Photoelectric Sensor; Sensor Output Idec | SENSOR; PHOTOELECTRIC; DIFFUSED; 2M CABLE |
| Operation Distance | 15.75 inch (400 mm) | 17.72 inch (450 mm) |