PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S51 Series; Sensing Mode:Polarized Retroreflective; Sensing Range Min:0.1m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9107 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 118 inch (3000 mm) |