IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec RY4V-UAC110-120V

Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RY4V-U is a 4PDT miniature relay with solder terminals for PCB mounting, designed for general-purpose switching applications. It features bifurcated contacts for reliable low-current switching and is rated for 5A resistive load at 120V AC and 30V DC, with an inductive load rating of 2.5A at 120V AC. The coil is rated for 110-120V AC, with a power consumption of approximately 1.4VA at 50Hz and 1.2VA at 60Hz. The relay has a maximum operating time of 20ms and a mechanical life of over 50,000,000 operations. Dimensions are 35.6mm in length, 21mm in width, and 14.5mm in height, excluding the socket. It complies with UL and CSA standards and operates within a temperature range of -30°C to +70°C. Family ratings reflect specification for the RY4, RY42, and RM2 series.

Datasheet Summary
Powered by GS/AI

The RY4V-U is a 4PDT miniature relay with solder terminals for PCB mounting, designed for general-purpose switching applications. It features bifurcated contacts for reliable low-current switching and is rated for 5A resistive load at 120V AC and 30V DC, with an inductive load rating of 2.5A at 120V AC. The coil is rated for 110-120V AC, with a power consumption of approximately 1.4VA at 50Hz and 1.2VA at 60Hz. The relay has a maximum operating time of 20ms and a mechanical life of over 50,000,000 operations. Dimensions are 35.6mm in length, 21mm in width, and 14.5mm in height, excluding the socket. It complies with UL and CSA standards and operates within a temperature range of -30°C to +70°C. Family ratings reflect specification for the RY4, RY42, and RM2 series.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 74K3943 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
74K3943
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 74K3943
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 74K3943
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - 39-G2RL-1A-E-ASIDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers