The RY4S-UD is a 4PDT miniature relay with a 6V DC coil, designed for general-purpose applications with a 5A contact capacity. It features gold-plated silver contacts, an operating time of 20 ms maximum, and a release time of 40 ms maximum due to the integrated diode. The relay has a dielectric strength of 2000 V AC between contacts and coil, and operates within a temperature range of -25 to +55°C. It is available with a plug-in terminal for socket mounting and meets mechanical life ratings of up to 50,000,000 operations. The relay includes an arc barrier for all 4PDT configurations and is rated for 200,000 operations at 220 V AC with a 5A load. Weight is approximately 34 g.
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 16F320 |
| Product Name | Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec |
| Features | Latching |