IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec RY4S-ULDC24V

Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 48M0908 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
48M0908
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 48M0908
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 48M0908
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 6A; Contact Configuration Finder - 08X7128 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details