Relay;E-Mech;GenPurp
4PDT RELAY
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 70172827 | RY4S-ULDC100-110V | 75K1428 |
| Product Name | Relay;E-Mech;GenPurp;4PDT;Cur-Rtg5A;Ctrl-V100-110DC;Vol-Rtg 240AC;Plug-In/Solder | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec |
| Relay Type | General | ||
| Mounting | Panel | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |
| Poles | Four Pole (4P) | ||
| Number if >4 | 4 # | ||
| Throw | Double Throw | Double Throw | Double Throw |