IDEC Corporation Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC RY4S-ULCDC24V

Description
Relay;E-Mech,DPDT,4P DT W/LITE-CB, volage rtd 24VDC
Datasheet
Description
Relay;E-Mech,DPDT,4P DT W/LITE-CB, volage rtd 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC - 70173704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC
70173704
Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC 70173704
Relay;E-Mech,DPDT,4P DT W/LITE-CB, volage rtd 24VDC

Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC

Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 74K3940 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
74K3940
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 74K3940
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70173704 74K3940
Product Name Relay;E-Mech,DPDT,4PDT W/LITE-CB, volage rtd 24VDC Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
Relay Type General
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details