IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec RY4S-UDC12V

Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 74K3935 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
74K3935
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 74K3935
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 240AC;Plug-In/Solder - 70174900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 240AC;Plug-In/Solder
70174900
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 240AC;Plug-In/Solder 70174900
Silver Contact , RY Series General Purpose Miniature Relay General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 Mω max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.

Silver Contact , RY Series General Purpose Miniature Relay
General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 MΩ max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 74K3935 70174900
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 240AC;Plug-In/Solder
Features Latching
Throw Double Throw Double Throw
DC Coil Voltage 12 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style
Approvals RoHS UL, CSA, CE, TUV
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details