IDEC Corporation Power Relays, Over 2 Amps RY4S-UAC24V

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1075-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1075-ND
Power Relays, Over 2 Amps 1885-1075-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 240AC;Plug-In/Solder - 70174899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 240AC;Plug-In/Solder
70174899
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 240AC;Plug-In/Solder 70174899
Silver Contact , RY Series General Purpose Miniature Relay General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 Mω max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.

Silver Contact , RY Series General Purpose Miniature Relay
General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 MΩ max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.

Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 74K3933 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
74K3933
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 74K3933
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RY4S-UAC24V
Relays - Power Relays, Over 2 Amps RY4S-UAC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1075-ND 70174899 74K3933 RY4S-UAC24V
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 24AC;Vol-Rtg 240AC;Plug-In/Solder Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 131 F (-25 to 55 C) -22 to 158 F (-30 to 70 C) -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details