IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec RY42S-UAC-110-120V

Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RY42S-U is a 4PDT miniature relay with bifurcated contacts for reliable low-current switching. It supports plug-in or solder terminals and mounts on DIN rail, panel, surface, or PCB sockets. Coil voltage is 110-120V AC with a power consumption of 1.4VA at 50Hz and 1.2VA at 60Hz. Contact ratings are 5A resistive and 5A inductive at 240V AC, and 5A resistive at 30V DC under UL/CSA standards. Operating and release times are 20ms maximum. Dielectric strength is 2,000V AC between coil and contacts, and 1,000V AC between contacts of the same pole. Insulation resistance is 100MΩ minimum. Dimensions are 35.6mm long, 51.7mm high including socket, and weight is 34g. Operating temperature ranges from -30°C to +70°C. Mechanical life exceeds 50,000,000 operations; electrical life exceeds 200,000 operations at rated load.

Datasheet Summary
Powered by GS/AI

The RY42S-U is a 4PDT miniature relay with bifurcated contacts for reliable low-current switching. It supports plug-in or solder terminals and mounts on DIN rail, panel, surface, or PCB sockets. Coil voltage is 110-120V AC with a power consumption of 1.4VA at 50Hz and 1.2VA at 60Hz. Contact ratings are 5A resistive and 5A inductive at 240V AC, and 5A resistive at 30V DC under UL/CSA standards. Operating and release times are 20ms maximum. Dielectric strength is 2,000V AC between coil and contacts, and 1,000V AC between contacts of the same pole. Insulation resistance is 100MΩ minimum. Dimensions are 35.6mm long, 51.7mm high including socket, and weight is 34g. Operating temperature ranges from -30°C to +70°C. Mechanical life exceeds 50,000,000 operations; electrical life exceeds 200,000 operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 16F318 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
16F318
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 16F318
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16F318
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 2051925 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7228 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details