IDEC Corporation Power Relays, Over 2 Amps RY2S-ULDC24V

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1017-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1017-ND
Power Relays, Over 2 Amps 1885-1017-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec - 14M8233 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec
14M8233
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec 14M8233
RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder - 70172836 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder
70172836
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder 70172836
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder

Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RY2S-ULDC24V
Relays - Power Relays, Over 2 Amps RY2S-ULDC24V
RELAY GEN PURPOSE DPDT 3A 24V

RELAY GEN PURPOSE DPDT 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1017-ND 14M8233 70172836 RY2S-ULDC24V
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Panel Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details