IDEC Corporation Power Relays, Over 2 Amps RY2S-ULAC120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1195-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1195-ND
Power Relays, Over 2 Amps 1885-1195-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RY2S-ULAC120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY2S-ULAC120V
Relays - Power Relays, Over 2 Amps RY2S-ULAC120V
RELAY GEN PURPOSE DPDT 3A 120V

RELAY GEN PURPOSE DPDT 3A 120V

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec - 81H4137 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec
81H4137
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec 81H4137
RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1195-ND RY2S-ULAC120V 81H4137
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 27.26 - Step relay 10A - 272682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details