IDEC Corporation Power Relays, Over 2 Amps RY2S-UDC24V

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1050-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1050-ND
Power Relays, Over 2 Amps 1885-1050-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RY2S-UDC24V
Relays - Power Relays, Over 2 Amps RY2S-UDC24V
RELAY GEN PURPOSE DPDT 3A 24V

RELAY GEN PURPOSE DPDT 3A 24V

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec - 48M0906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec
48M0906
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec 48M0906
RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder - 70174897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder
70174897
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder 70174897
3A, 4PDT Contact Form, General Purpose Miniature Relay General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 Mω max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified. Miniature relay with solder termination 4PDT contact.

3A, 4PDT Contact Form, General Purpose Miniature Relay
General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 MΩ max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.
Miniature relay with solder termination 4PDT contact.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1050-ND RY2S-UDC24V 48M0906 70174897
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 240AC;Plug-In/Solder
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C) -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details