IDEC Corporation Power Relays, Over 2 Amps RY2S-UAC120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1247-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1247-ND
Power Relays, Over 2 Amps 1885-1247-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec - 66M8481 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec
66M8481
Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec 66M8481
RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RY2S-UAC120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RY2S-UAC120V
Relays - Power Relays, Over 2 Amps RY2S-UAC120V
RELAY GEN PURPOSE DPDT 3A 120V

RELAY GEN PURPOSE DPDT 3A 120V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder - 70174895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder
70174895
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder 70174895
3A, 4PDT Contact Form, General Purpose Miniature Relay General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 Mω max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified. Miniature relay with solder termination 4PDT contact.

3A, 4PDT Contact Form, General Purpose Miniature Relay
General purpose relay with 3 amp capacity on DPDT and 5 amp capacity on 4PDT, solder terminals and plug-in mounting. Specifications. Contact Material: Fine silver (gold-plated). Contact Resistance: 50 MΩ max. (initial value). Operate Time: 20 mS max. Operating Temperature: –22°F to +158°F (–30° to+70°C). Frequency Response: 1800 operations per hour. Power Consumption: AC, approx. 1.1 VA (50 Hz); 1 VA (60 Hz). DC, approx. 0.8 W. UL listed, CSA certified.
Miniature relay with solder termination 4PDT contact.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1247-ND 66M8481 RY2S-UAC120V 70174895
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 3A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -13 to 131 F (-25 to 55 C) -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details